Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342H11B1E00MT1

Description
1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342H11B1E00MT1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H11B1E00MT1TR-ND
Chip Resistor - Surface Mount 764-M55342H11B1E00MT1TR-ND
1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 1K OHM 1/20W 1% 0402 - M55342H11B1E00MT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 1/20W 1% 0402
M55342H11B1E00MT1
RES 1K OHM 1/20W 1% 0402 M55342H11B1E00MT1
RES 1Kohm 1/20W 1% 0402

RES 1Kohm 1/20W 1% 0402

Supplier's Site
Resistor,thin Film,1Kohms,25Wv,1+/-% Tol,-50,50Ppm-Tc,0402-Case Vishay - 76M9197 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thin Film,1Kohms,25Wv,1+/-% Tol,-50,50Ppm-Tc,0402-Case Vishay
76M9197
Resistor,thin Film,1Kohms,25Wv,1+/-% Tol,-50,50Ppm-Tc,0402-Case Vishay 76M9197
Resistor,Thin Film,1KOhms,25WV,1+/ -% Tol,-50,50ppm-TC,040 2-Case

Resistor,Thin Film,1KOhms,25WV,1+/-% Tol,-50,50ppm-TC,0402-Case

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 764-M55342H11B1E00MT1TR-ND M55342H11B1E00MT1 76M9197
Product Name Chip Resistor - Surface Mount RES 1K OHM 1/20W 1% 0402 Resistor,thin Film,1Kohms,25Wv,1+/-% Tol,-50,50Ppm-Tc,0402-Case Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details