Vishay Intertechnology, Inc. RES 1K OHM 1/20W 0.1% 0402 M55342H11B1B00RT1

Description
RES 1Kohm 1/20W 0.1% 0402
Request a Quote Datasheet
Description
RES 1Kohm 1/20W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1K OHM 1/20W 0.1% 0402 - M55342H11B1B00RT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 1/20W 0.1% 0402
M55342H11B1B00RT1
RES 1K OHM 1/20W 0.1% 0402 M55342H11B1B00RT1
RES 1Kohm 1/20W 0.1% 0402

RES 1Kohm 1/20W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H11B1B00RT1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H11B1B00RT1TR-ND
Chip Resistor - Surface Mount 764-M55342H11B1B00RT1TR-ND
1 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

1 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H11B1B00RT1 764-M55342H11B1B00RT1TR-ND
Product Name RES 1K OHM 1/20W 0.1% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 1000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176759-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2000 ohms
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers