Vishay Intertechnology, Inc. RES 158 OHM 1/20W 1% 0402 M55342H11B158DRWS

Description
RES 158ohm 1/20W 1% 0402
Request a Quote
Description
RES 158ohm 1/20W 1% 0402
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 158 OHM 1/20W 1% 0402 - M55342H11B158DRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 158 OHM 1/20W 1% 0402
M55342H11B158DRWS
RES 158 OHM 1/20W 1% 0402 M55342H11B158DRWS
RES 158ohm 1/20W 1% 0402

RES 158ohm 1/20W 1% 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342H11B158DRWS
Product Name RES 158 OHM 1/20W 1% 0402
Mounting / Packaging 0402
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.2 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details