Vishay Intertechnology, Inc. RES 121 OHM 1/20W 5% 0402 M55342H11B121JRT0

Description
RES 121ohm 1/20W 5% 0402
Request a Quote Datasheet
Description
RES 121ohm 1/20W 5% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 121 OHM 1/20W 5% 0402 - M55342H11B121JRT0 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121 OHM 1/20W 5% 0402
M55342H11B121JRT0
RES 121 OHM 1/20W 5% 0402 M55342H11B121JRT0
RES 121ohm 1/20W 5% 0402

RES 121ohm 1/20W 5% 0402

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H11B121JRT0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H11B121JRT0TR-ND
Chip Resistor - Surface Mount 764-M55342H11B121JRT0TR-ND
121 Ohms ±5% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

121 Ohms ±5% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H11B121JRT0 764-M55342H11B121JRT0TR-ND
Product Name RES 121 OHM 1/20W 5% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 121 ohms 121 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details