Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342H11B100DRT5

Description
100 Ohms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
100 Ohms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342H11B100DRT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H11B100DRT5TR-ND
Chip Resistor - Surface Mount 764-M55342H11B100DRT5TR-ND
100 Ohms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

100 Ohms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
THIN FILM,603,70MW,100,1%,50PPM,R/.01%,TR - M55342H11B100DRT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,603,70MW,100,1%,50PPM,R/.01%,TR
M55342H11B100DRT5
THIN FILM,603,70MW,100,1%,50PPM,R/.01%,TR M55342H11B100DRT5
THIN FILM,603,70MW,100,1% ,50PPM,R/.01%,TR

THIN FILM,603,70MW,100,1%,50PPM,R/.01%,TR

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-M55342H11B100DRT5TR-ND M55342H11B100DRT5
Product Name Chip Resistor - Surface Mount THIN FILM,603,70MW,100,1%,50PPM,R/.01%,TR
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1243FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details