Vishay Intertechnology, Inc. RES 866 OHM 1/2W 1% 1010 M55342H10B866DPTS

Description
RES 866ohm 1/2W 1% 1010
Request a Quote Datasheet
Description
RES 866ohm 1/2W 1% 1010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 866 OHM 1/2W 1% 1010 - M55342H10B866DPTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 866 OHM 1/2W 1% 1010
M55342H10B866DPTS
RES 866 OHM 1/2W 1% 1010 M55342H10B866DPTS
RES 866ohm 1/2W 1% 1010

RES 866ohm 1/2W 1% 1010

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H10B866DPTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H10B866DPTSTR-ND
Chip Resistor - Surface Mount 764-M55342H10B866DPTSTR-ND
866 Ohms ±1% 0.5W, 1/2W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

866 Ohms ±1% 0.5W, 1/2W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H10B866DPTS 764-M55342H10B866DPTSTR-ND
Product Name RES 866 OHM 1/2W 1% 1010 Chip Resistor - Surface Mount
Resistance Range 866 ohms 866 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1260361 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers