Vishay Intertechnology, Inc. RES 422 OHM 1/2W 1% 1010 M55342H10B422DRWS

Description
RES 422ohm 1/2W 1% 1010
Request a Quote Datasheet
Description
RES 422ohm 1/2W 1% 1010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 422 OHM 1/2W 1% 1010 - M55342H10B422DRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 422 OHM 1/2W 1% 1010
M55342H10B422DRWS
RES 422 OHM 1/2W 1% 1010 M55342H10B422DRWS
RES 422ohm 1/2W 1% 1010

RES 422ohm 1/2W 1% 1010

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H10B422DRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H10B422DRWS-ND
Chip Resistor - Surface Mount 764-M55342H10B422DRWS-ND
422 Ohms ±1% 0.5W, 1/2W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

422 Ohms ±1% 0.5W, 1/2W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H10B422DRWS 764-M55342H10B422DRWS-ND
Product Name RES 422 OHM 1/2W 1% 1010 Chip Resistor - Surface Mount
Resistance Range 422 ohms 422 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3242FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details