Vishay Intertechnology, Inc. RES 2.8K OHM 1/2W 0.1% 1010 M55342H10B2B80RWS

Description
RES 2.8Kohm 1/2W 0.1% 1010
Request a Quote Datasheet
Description
RES 2.8Kohm 1/2W 0.1% 1010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.8K OHM 1/2W 0.1% 1010 - M55342H10B2B80RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.8K OHM 1/2W 0.1% 1010
M55342H10B2B80RWS
RES 2.8K OHM 1/2W 0.1% 1010 M55342H10B2B80RWS
RES 2.8Kohm 1/2W 0.1% 1010

RES 2.8Kohm 1/2W 0.1% 1010

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H10B2B80RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H10B2B80RWS-ND
Chip Resistor - Surface Mount 764-M55342H10B2B80RWS-ND
2.8 kOhms ±0.1% 0.5W, 1/2W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

2.8 kOhms ±0.1% 0.5W, 1/2W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H10B2B80RWS 764-M55342H10B2B80RWS-ND
Product Name RES 2.8K OHM 1/2W 0.1% 1010 Chip Resistor - Surface Mount
Resistance Range 2800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C471J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details