Vishay Intertechnology, Inc. RES 200 OHM 1/2W 1% 1010 M55342H10B200DRWS

Description
RES 200ohm 1/2W 1% 1010
Request a Quote Datasheet
Description
RES 200ohm 1/2W 1% 1010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 1/2W 1% 1010 - M55342H10B200DRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1/2W 1% 1010
M55342H10B200DRWS
RES 200 OHM 1/2W 1% 1010 M55342H10B200DRWS
RES 200ohm 1/2W 1% 1010

RES 200ohm 1/2W 1% 1010

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H10B200DRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H10B200DRWS-ND
Chip Resistor - Surface Mount 764-M55342H10B200DRWS-ND
200 Ohms ±1% 0.5W, 1/2W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

200 Ohms ±1% 0.5W, 1/2W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H10B200DRWS 764-M55342H10B200DRWS-ND
Product Name RES 200 OHM 1/2W 1% 1010 Chip Resistor - Surface Mount
Resistance Range 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers