Vishay Intertechnology, Inc. RES 1.18K OHM 1/2W 0.1% 1010 M55342H10B1B18RTS

Description
RES 1.18Kohm 1/2W 0.1% 1010
Request a Quote Datasheet
Description
RES 1.18Kohm 1/2W 0.1% 1010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.18K OHM 1/2W 0.1% 1010 - M55342H10B1B18RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.18K OHM 1/2W 0.1% 1010
M55342H10B1B18RTS
RES 1.18K OHM 1/2W 0.1% 1010 M55342H10B1B18RTS
RES 1.18Kohm 1/2W 0.1% 1010

RES 1.18Kohm 1/2W 0.1% 1010

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H10B1B18RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H10B1B18RTSTR-ND
Chip Resistor - Surface Mount 764-M55342H10B1B18RTSTR-ND
1.18 kOhms ±0.1% 0.5W, 1/2W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

1.18 kOhms ±0.1% 0.5W, 1/2W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H10B1B18RTS 764-M55342H10B1B18RTSTR-ND
Product Name RES 1.18K OHM 1/2W 0.1% 1010 Chip Resistor - Surface Mount
Resistance Range 1180 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3604FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2-2176073-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 866 ohms
View Details
4 suppliers