Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342H09B82E5RTS

Description
82.5 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
82.5 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342H09B82E5RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H09B82E5RTSTR-ND
Chip Resistor - Surface Mount 764-M55342H09B82E5RTSTR-ND
82.5 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

82.5 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 82.5K OHM 1W 1% 2512 - M55342H09B82E5RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5K OHM 1W 1% 2512
M55342H09B82E5RTS
RES 82.5K OHM 1W 1% 2512 M55342H09B82E5RTS
RES 82.5Kohm 1W 1% 2512

RES 82.5Kohm 1W 1% 2512

Supplier's Site
Chip Resistor - Surface Mount - M55342H09B82E5RTS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342H09B82E5RTS
Chip Resistor - Surface Mount M55342H09B82E5RTS
RES SMD 82.5K OHM 1% 1W 2512

RES SMD 82.5K OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 764-M55342H09B82E5RTSTR-ND M55342H09B82E5RTS M55342H09B82E5RTS
Product Name Chip Resistor - Surface Mount RES 82.5K OHM 1W 1% 2512 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 2512; 2512 2512
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD624GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 3-2176074-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12700 ohms
View Details
4 suppliers