Vishay Intertechnology, Inc. RES 62 OHM 1W 2% 2512 M55342H09B62G0RWS

Description
RES 62ohm 1W 2% 2512
Request a Quote Datasheet
Description
RES 62ohm 1W 2% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 62 OHM 1W 2% 2512 - M55342H09B62G0RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62 OHM 1W 2% 2512
M55342H09B62G0RWS
RES 62 OHM 1W 2% 2512 M55342H09B62G0RWS
RES 62ohm 1W 2% 2512

RES 62ohm 1W 2% 2512

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H09B62G0RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H09B62G0RWS-ND
Chip Resistor - Surface Mount 764-M55342H09B62G0RWS-ND
62 Ohms ±2% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

62 Ohms ±2% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H09B62G0RWS 764-M55342H09B62G0RWS-ND
Product Name RES 62 OHM 1W 2% 2512 Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512
Resistance Range 62 ohms 62 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4702FCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details