Vishay Intertechnology, Inc. RES 62 OHM 1W 2% 2512 M55342H09B62G0PWS

Description
RES 62ohm 1W 2% 2512
Request a Quote Datasheet
Description
RES 62ohm 1W 2% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 62 OHM 1W 2% 2512 - M55342H09B62G0PWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62 OHM 1W 2% 2512
M55342H09B62G0PWS
RES 62 OHM 1W 2% 2512 M55342H09B62G0PWS
RES 62ohm 1W 2% 2512

RES 62ohm 1W 2% 2512

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H09B62G0PWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H09B62G0PWS-ND
Chip Resistor - Surface Mount 764-M55342H09B62G0PWS-ND
62 Ohms ±2% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

62 Ohms ±2% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H09B62G0PWS 764-M55342H09B62G0PWS-ND
Product Name RES 62 OHM 1W 2% 2512 Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512
Resistance Range 62 ohms 62 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers