Vishay Intertechnology, Inc. RES 60.4K OHM 1W 1% 2512 M55342H09B60E4RWS

Description
RES 60.4Kohm 1W 1% 2512
Request a Quote Datasheet
Description
RES 60.4Kohm 1W 1% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60.4K OHM 1W 1% 2512 - M55342H09B60E4RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4K OHM 1W 1% 2512
M55342H09B60E4RWS
RES 60.4K OHM 1W 1% 2512 M55342H09B60E4RWS
RES 60.4Kohm 1W 1% 2512

RES 60.4Kohm 1W 1% 2512

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H09B60E4RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H09B60E4RWS-ND
Chip Resistor - Surface Mount 764-M55342H09B60E4RWS-ND
60.4 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

60.4 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H09B60E4RWS 764-M55342H09B60E4RWS-ND
Product Name RES 60.4K OHM 1W 1% 2512 Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512
Resistance Range 60400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1404FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1614928-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
4 suppliers