RES 57.6Kohm 1W 1% 2512
57.6 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film
RES SMD 57.6K OHM 1% 1W 2512
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | M55342H09B57E6RWS | 764-M55342H09B57E6RWS-ND | M55342H09B57E6RWS |
| Product Name | RES 57.6K OHM 1W 1% 2512 | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Mounting / Packaging | 2512 | 2512; 2512 | |
| Resistance Range | 57600 ohms | 57600 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 1 watts | 1 watts | 1 watts |
| Configuration | Single Resistor |