Vishay Intertechnology, Inc. RES 560K OHM 1W 2% 2512 M55342H09B560HRT5

Description
RES 560Kohm 1W 2% 2512
Request a Quote Datasheet
Description
RES 560Kohm 1W 2% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 560K OHM 1W 2% 2512 - M55342H09B560HRT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560K OHM 1W 2% 2512
M55342H09B560HRT5
RES 560K OHM 1W 2% 2512 M55342H09B560HRT5
RES 560Kohm 1W 2% 2512

RES 560Kohm 1W 2% 2512

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H09B560HRT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H09B560HRT5TR-ND
Chip Resistor - Surface Mount 764-M55342H09B560HRT5TR-ND
560 kOhms ±2% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

560 kOhms ±2% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H09B560HRT5 764-M55342H09B560HRT5TR-ND
Product Name RES 560K OHM 1W 2% 2512 Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512
Resistance Range 560000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers