Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342H09B4E70RTS

Description
4.7 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
4.7 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342H09B4E70RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H09B4E70RTSTR-ND
Chip Resistor - Surface Mount 764-M55342H09B4E70RTSTR-ND
4.7 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

4.7 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 4.7K OHM 1W 1% 2512 - M55342H09B4E70RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7K OHM 1W 1% 2512
M55342H09B4E70RTS
RES 4.7K OHM 1W 1% 2512 M55342H09B4E70RTS
RES 4.7Kohm 1W 1% 2512

RES 4.7Kohm 1W 1% 2512

Supplier's Site
Chip Resistor - Surface Mount - M55342H09B4E70RTS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342H09B4E70RTS
Chip Resistor - Surface Mount M55342H09B4E70RTS
RES SMD 4.7K OHM 1% 1W 2512

RES SMD 4.7K OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 764-M55342H09B4E70RTSTR-ND M55342H09B4E70RTS M55342H09B4E70RTS
Product Name Chip Resistor - Surface Mount RES 4.7K OHM 1W 1% 2512 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 2512; 2512 2512
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1364750P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details