Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342H09B4E70RT0

Description
4.7 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
4.7 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342H09B4E70RT0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H09B4E70RT0TR-ND
Chip Resistor - Surface Mount 764-M55342H09B4E70RT0TR-ND
4.7 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

4.7 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 4.7K OHM 1W 1% 2512 - M55342H09B4E70RT0 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7K OHM 1W 1% 2512
M55342H09B4E70RT0
RES 4.7K OHM 1W 1% 2512 M55342H09B4E70RT0
RES 4.7Kohm 1W 1% 2512

RES 4.7Kohm 1W 1% 2512

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-M55342H09B4E70RT0TR-ND M55342H09B4E70RT0
Product Name Chip Resistor - Surface Mount RES 4.7K OHM 1W 1% 2512
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2512; 2512 2512
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details