Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342H09B453ARWS

Description
453 Ohms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
453 Ohms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342H09B453ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H09B453ARWS-ND
Chip Resistor - Surface Mount 764-M55342H09B453ARWS-ND
453 Ohms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

453 Ohms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 453 OHM 1W 0.1% 2512 - M55342H09B453ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 453 OHM 1W 0.1% 2512
M55342H09B453ARWS
RES 453 OHM 1W 0.1% 2512 M55342H09B453ARWS
RES 453ohm 1W 0.1% 2512

RES 453ohm 1W 0.1% 2512

Supplier's Site
Chip Resistor - Surface Mount - M55342H09B453ARWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342H09B453ARWS
Chip Resistor - Surface Mount M55342H09B453ARWS
RES SMD 453 OHM 0.1% 1W 2512

RES SMD 453 OHM 0.1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 764-M55342H09B453ARWS-ND M55342H09B453ARWS M55342H09B453ARWS
Product Name Chip Resistor - Surface Mount RES 453 OHM 1W 0.1% 2512 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 2512; 2512 2512
Resistance Range 453 ohms 453 ohms 453 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details