Vishay Intertechnology, Inc. RES 39K OHM 1W 2% 2512 M55342H09B39H0RTS

Description
RES 39Kohm 1W 2% 2512
Request a Quote Datasheet
Description
RES 39Kohm 1W 2% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39K OHM 1W 2% 2512 - M55342H09B39H0RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39K OHM 1W 2% 2512
M55342H09B39H0RTS
RES 39K OHM 1W 2% 2512 M55342H09B39H0RTS
RES 39Kohm 1W 2% 2512

RES 39Kohm 1W 2% 2512

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H09B39H0RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H09B39H0RTSTR-ND
Chip Resistor - Surface Mount 764-M55342H09B39H0RTSTR-ND
39 kOhms ±2% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

39 kOhms ±2% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H09B39H0RTS 764-M55342H09B39H0RTSTR-ND
Product Name RES 39K OHM 1W 2% 2512 Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512
Resistance Range 39000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2567735P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details