Vishay Intertechnology, Inc. RES 39K OHM 1W 2% 2512 M55342H09B39H0RT1

Description
RES 39Kohm 1W 2% 2512
Request a Quote Datasheet
Description
RES 39Kohm 1W 2% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39K OHM 1W 2% 2512 - M55342H09B39H0RT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39K OHM 1W 2% 2512
M55342H09B39H0RT1
RES 39K OHM 1W 2% 2512 M55342H09B39H0RT1
RES 39Kohm 1W 2% 2512

RES 39Kohm 1W 2% 2512

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H09B39H0RT1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H09B39H0RT1TR-ND
Chip Resistor - Surface Mount 764-M55342H09B39H0RT1TR-ND
39 kOhms ±2% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

39 kOhms ±2% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H09B39H0RT1 764-M55342H09B39H0RT1TR-ND
Product Name RES 39K OHM 1W 2% 2512 Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512
Resistance Range 39000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through-Hole Resistors - 1-1623711-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 390 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers