Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342H09B300GPWS

Description
300 Ohms ±2% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
300 Ohms ±2% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342H09B300GPWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H09B300GPWS-ND
Chip Resistor - Surface Mount 764-M55342H09B300GPWS-ND
300 Ohms ±2% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

300 Ohms ±2% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 300 OHM 1W 2% 2512 - M55342H09B300GPWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300 OHM 1W 2% 2512
M55342H09B300GPWS
RES 300 OHM 1W 2% 2512 M55342H09B300GPWS
RES 300ohm 1W 2% 2512

RES 300ohm 1W 2% 2512

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-M55342H09B300GPWS-ND M55342H09B300GPWS
Product Name Chip Resistor - Surface Mount RES 300 OHM 1W 2% 2512
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2512; 2512 2512
Resistance Range 300 ohms 300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1-1614782-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 47 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details