Vishay Intertechnology, Inc. RES 2.2M OHM 1W 2% 2512 M55342H09B2T20PWS

Description
RES 2.2Mohm 1W 2% 2512
Request a Quote Datasheet
Description
RES 2.2Mohm 1W 2% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.2M OHM 1W 2% 2512 - M55342H09B2T20PWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2M OHM 1W 2% 2512
M55342H09B2T20PWS
RES 2.2M OHM 1W 2% 2512 M55342H09B2T20PWS
RES 2.2Mohm 1W 2% 2512

RES 2.2Mohm 1W 2% 2512

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H09B2T20PWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H09B2T20PWS-ND
Chip Resistor - Surface Mount 764-M55342H09B2T20PWS-ND
2.2 MOhms ±2% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

2.2 MOhms ±2% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H09B2T20PWS 764-M55342H09B2T20PWS-ND
Product Name RES 2.2M OHM 1W 2% 2512 Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512
Resistance Range 2.20E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers