Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342H09B28D0RWI

Description
28 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
28 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342H09B28D0RWI-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H09B28D0RWI-ND
Chip Resistor - Surface Mount 764-M55342H09B28D0RWI-ND
28 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

28 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 28 OHM 1W 1% 2512 - M55342H09B28D0RWI - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28 OHM 1W 1% 2512
M55342H09B28D0RWI
RES 28 OHM 1W 1% 2512 M55342H09B28D0RWI
RES 28ohm 1W 1% 2512

RES 28ohm 1W 1% 2512

Supplier's Site
Chip Resistor - Surface Mount - M55342H09B28D0RWI - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342H09B28D0RWI
Chip Resistor - Surface Mount M55342H09B28D0RWI
RES SMD 28 OHM 1% 1W 2512

RES SMD 28 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 764-M55342H09B28D0RWI-ND M55342H09B28D0RWI M55342H09B28D0RWI
Product Name Chip Resistor - Surface Mount RES 28 OHM 1W 1% 2512 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 2512; 2512 2512
Resistance Range 28 ohms 28 ohms 28 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622392-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22.1 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details