Vishay Intertechnology, Inc. RES 274K OHM 1W 1% 2512 M55342H09B274ERT0

Description
RES 274Kohm 1W 1% 2512
Request a Quote Datasheet
Description
RES 274Kohm 1W 1% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 274K OHM 1W 1% 2512 - M55342H09B274ERT0 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 274K OHM 1W 1% 2512
M55342H09B274ERT0
RES 274K OHM 1W 1% 2512 M55342H09B274ERT0
RES 274Kohm 1W 1% 2512

RES 274Kohm 1W 1% 2512

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H09B274ERT0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H09B274ERT0TR-ND
Chip Resistor - Surface Mount 764-M55342H09B274ERT0TR-ND
274 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

274 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H09B274ERT0 764-M55342H09B274ERT0TR-ND
Product Name RES 274K OHM 1W 1% 2512 Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512
Resistance Range 274000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details