Vishay Intertechnology, Inc. RES 1.8M OHM 1W 1% 2512 M55342H09B1F80RWS

Description
RES 1.8Mohm 1W 1% 2512
Request a Quote Datasheet
Description
RES 1.8Mohm 1W 1% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.8M OHM 1W 1% 2512 - M55342H09B1F80RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8M OHM 1W 1% 2512
M55342H09B1F80RWS
RES 1.8M OHM 1W 1% 2512 M55342H09B1F80RWS
RES 1.8Mohm 1W 1% 2512

RES 1.8Mohm 1W 1% 2512

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H09B1F80RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H09B1F80RWS-ND
Chip Resistor - Surface Mount 764-M55342H09B1F80RWS-ND
1.8 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

1.8 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H09B1F80RWS 764-M55342H09B1F80RWS-ND
Product Name RES 1.8M OHM 1W 1% 2512 Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512
Resistance Range 1.80E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details