Vishay Intertechnology, Inc. RES 1K OHM 1W 1% 2512 M55342H09B1E00RWS

Description
RES 1Kohm 1W 1% 2512
Request a Quote Datasheet
Description
RES 1Kohm 1W 1% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1K OHM 1W 1% 2512 - M55342H09B1E00RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 1W 1% 2512
M55342H09B1E00RWS
RES 1K OHM 1W 1% 2512 M55342H09B1E00RWS
RES 1Kohm 1W 1% 2512

RES 1Kohm 1W 1% 2512

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H09B1E00RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H09B1E00RWS-ND
Chip Resistor - Surface Mount 764-M55342H09B1E00RWS-ND
1 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

1 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H09B1E00RWS 764-M55342H09B1E00RWS-ND
Product Name RES 1K OHM 1W 1% 2512 Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512
Resistance Range 1000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1879501-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3.9 ohms
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details