Vishay Intertechnology, Inc. RES 6.19K OHM 0.8W 1% 2010 M55342H08B6E19RWS

Description
RES 6.19Kohm 0.8W 1% 2010
Request a Quote Datasheet
Description
RES 6.19Kohm 0.8W 1% 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.19K OHM 0.8W 1% 2010 - M55342H08B6E19RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19K OHM 0.8W 1% 2010
M55342H08B6E19RWS
RES 6.19K OHM 0.8W 1% 2010 M55342H08B6E19RWS
RES 6.19Kohm 0.8W 1% 2010

RES 6.19Kohm 0.8W 1% 2010

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H08B6E19RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H08B6E19RWS-ND
Chip Resistor - Surface Mount 764-M55342H08B6E19RWS-ND
6.19 kOhms ±1% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

6.19 kOhms ±1% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H08B6E19RWS 764-M55342H08B6E19RWS-ND
Product Name RES 6.19K OHM 0.8W 1% 2010 Chip Resistor - Surface Mount
Mounting / Packaging 2010 2010; 2010
Resistance Range 6190 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.8000 watts 0.8000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers