Vishay Intertechnology, Inc. RES 536 OHM 0.8W 1% 2010 M55342H08B536DRWS

Description
RES 536ohm 0.8W 1% 2010
Request a Quote Datasheet
Description
RES 536ohm 0.8W 1% 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 536 OHM 0.8W 1% 2010 - M55342H08B536DRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 536 OHM 0.8W 1% 2010
M55342H08B536DRWS
RES 536 OHM 0.8W 1% 2010 M55342H08B536DRWS
RES 536ohm 0.8W 1% 2010

RES 536ohm 0.8W 1% 2010

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H08B536DRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H08B536DRWS-ND
Chip Resistor - Surface Mount 764-M55342H08B536DRWS-ND
536 Ohms ±1% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

536 Ohms ±1% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H08B536DRWS 764-M55342H08B536DRWS-ND
Product Name RES 536 OHM 0.8W 1% 2010 Chip Resistor - Surface Mount
Mounting / Packaging 2010 2010; 2010
Resistance Range 536 ohms 536 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.8000 watts 0.8000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers