Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342H08B4K30RT5

Description
4.3 kOhms ±5% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
4.3 kOhms ±5% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342H08B4K30RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H08B4K30RT5TR-ND
Chip Resistor - Surface Mount 764-M55342H08B4K30RT5TR-ND
4.3 kOhms ±5% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

4.3 kOhms ±5% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 4.3K OHM 0.8W 5% 2010 - M55342H08B4K30RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.3K OHM 0.8W 5% 2010
M55342H08B4K30RT5
RES 4.3K OHM 0.8W 5% 2010 M55342H08B4K30RT5
RES 4.3Kohm 0.8W 5% 2010

RES 4.3Kohm 0.8W 5% 2010

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-M55342H08B4K30RT5TR-ND M55342H08B4K30RT5
Product Name Chip Resistor - Surface Mount RES 4.3K OHM 0.8W 5% 2010
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2010; 2010 2010
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers