Vishay Intertechnology, Inc. RES 40.2K OHM 0.8W 1% 2010 M55342H08B40E2RWS

Description
RES 40.2Kohm 0.8W 1% 2010
Request a Quote Datasheet
Description
RES 40.2Kohm 0.8W 1% 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40.2K OHM 0.8W 1% 2010 - M55342H08B40E2RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2K OHM 0.8W 1% 2010
M55342H08B40E2RWS
RES 40.2K OHM 0.8W 1% 2010 M55342H08B40E2RWS
RES 40.2Kohm 0.8W 1% 2010

RES 40.2Kohm 0.8W 1% 2010

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H08B40E2RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H08B40E2RWS-ND
Chip Resistor - Surface Mount 764-M55342H08B40E2RWS-ND
40.2 kOhms ±1% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

40.2 kOhms ±1% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H08B40E2RWS 764-M55342H08B40E2RWS-ND
Product Name RES 40.2K OHM 0.8W 1% 2010 Chip Resistor - Surface Mount
Mounting / Packaging 2010 2010; 2010
Resistance Range 40200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.8000 watts 0.8000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details