Vishay Intertechnology, Inc. RES 3.09K OHM 0.8W 1% 2010 M55342H08B3E09RBS

Description
RES 3.09Kohm 0.8W 1% 2010
Request a Quote Datasheet
Description
RES 3.09Kohm 0.8W 1% 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.09K OHM 0.8W 1% 2010 - M55342H08B3E09RBS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.09K OHM 0.8W 1% 2010
M55342H08B3E09RBS
RES 3.09K OHM 0.8W 1% 2010 M55342H08B3E09RBS
RES 3.09Kohm 0.8W 1% 2010

RES 3.09Kohm 0.8W 1% 2010

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H08B3E09RBS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H08B3E09RBS-ND
Chip Resistor - Surface Mount 764-M55342H08B3E09RBS-ND
3.09 kOhms ±1% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

3.09 kOhms ±1% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H08B3E09RBS 764-M55342H08B3E09RBS-ND
Product Name RES 3.09K OHM 0.8W 1% 2010 Chip Resistor - Surface Mount
Mounting / Packaging 2010 2010; 2010
Resistance Range 3090 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.8000 watts 0.8000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3602FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details