301 Ohms ±1% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film
RES 301ohm 0.8W 1% 2010
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 764-M55342H08B301DRT0TR-ND | M55342H08B301DRT0 |
| Product Name | Chip Resistor - Surface Mount | RES 301 OHM 0.8W 1% 2010 |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 2010; 2010 | 2010 |
| Resistance Range | 301 ohms | 301 ohms |