Vishay Intertechnology, Inc. RES 221 OHM 0.8W 1% 2010 M55342H08B221DRT5

Description
RES 221ohm 0.8W 1% 2010
Request a Quote Datasheet
Description
RES 221ohm 0.8W 1% 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 221 OHM 0.8W 1% 2010 - M55342H08B221DRT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221 OHM 0.8W 1% 2010
M55342H08B221DRT5
RES 221 OHM 0.8W 1% 2010 M55342H08B221DRT5
RES 221ohm 0.8W 1% 2010

RES 221ohm 0.8W 1% 2010

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H08B221DRT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H08B221DRT5TR-ND
Chip Resistor - Surface Mount 764-M55342H08B221DRT5TR-ND
221 Ohms ±1% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

221 Ohms ±1% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H08B221DRT5 764-M55342H08B221DRT5TR-ND
Product Name RES 221 OHM 0.8W 1% 2010 Chip Resistor - Surface Mount
Mounting / Packaging 2010 2010; 2010
Resistance Range 221 ohms 221 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.8000 watts 0.8000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD305JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details