Vishay Intertechnology, Inc. RES 20K OHM 0.8W 1% 2010 M55342H08B20E0RTS

Description
RES 20Kohm 0.8W 1% 2010
Request a Quote Datasheet
Description
RES 20Kohm 0.8W 1% 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20K OHM 0.8W 1% 2010 - M55342H08B20E0RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20K OHM 0.8W 1% 2010
M55342H08B20E0RTS
RES 20K OHM 0.8W 1% 2010 M55342H08B20E0RTS
RES 20Kohm 0.8W 1% 2010

RES 20Kohm 0.8W 1% 2010

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H08B20E0RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H08B20E0RTSTR-ND
Chip Resistor - Surface Mount 764-M55342H08B20E0RTSTR-ND
20 kOhms ±1% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

20 kOhms ±1% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H08B20E0RTS 764-M55342H08B20E0RTSTR-ND
Product Name RES 20K OHM 0.8W 1% 2010 Chip Resistor - Surface Mount
Mounting / Packaging 2010 2010; 2010
Resistance Range 20000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.8000 watts 0.8000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD754GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details