Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342H08B1K50RT5

Description
1.5 kOhms ±5% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
1.5 kOhms ±5% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342H08B1K50RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H08B1K50RT5TR-ND
Chip Resistor - Surface Mount 764-M55342H08B1K50RT5TR-ND
1.5 kOhms ±5% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

1.5 kOhms ±5% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 1.5K OHM 0.8W 5% 2010 - M55342H08B1K50RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM 0.8W 5% 2010
M55342H08B1K50RT5
RES 1.5K OHM 0.8W 5% 2010 M55342H08B1K50RT5
RES 1.5Kohm 0.8W 5% 2010

RES 1.5Kohm 0.8W 5% 2010

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-M55342H08B1K50RT5TR-ND M55342H08B1K50RT5
Product Name Chip Resistor - Surface Mount RES 1.5K OHM 0.8W 5% 2010
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2010; 2010 2010
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1623712-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details