RES 1.5Kohm 0.8W 1% 2010
1.5 kOhms ±1% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | M55342H08B1E50RWS | 764-M55342H08B1E50RWS-ND |
| Product Name | RES 1.5K OHM 0.8W 1% 2010 | Chip Resistor - Surface Mount |
| Mounting / Packaging | 2010 | 2010; 2010 |
| Resistance Range | 1500 ohms | |
| Tolerance | 1 +/- % | 1 +/- % |
| Power Rating | 0.8000 watts | 0.8000 watts |
| Configuration | Single Resistor |