Vishay Intertechnology, Inc. RES 1.2M OHM 0.8W 0.1% 2010 M55342H08B1C20RWS

Description
RES 1.2Mohm 0.8W 0.1% 2010
Request a Quote Datasheet
Description
RES 1.2Mohm 0.8W 0.1% 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.2M OHM 0.8W 0.1% 2010 - M55342H08B1C20RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2M OHM 0.8W 0.1% 2010
M55342H08B1C20RWS
RES 1.2M OHM 0.8W 0.1% 2010 M55342H08B1C20RWS
RES 1.2Mohm 0.8W 0.1% 2010

RES 1.2Mohm 0.8W 0.1% 2010

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H08B1C20RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H08B1C20RWS-ND
Chip Resistor - Surface Mount 764-M55342H08B1C20RWS-ND
1.2 MOhms ±0.1% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

1.2 MOhms ±0.1% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H08B1C20RWS 764-M55342H08B1C20RWS-ND
Product Name RES 1.2M OHM 0.8W 0.1% 2010 Chip Resistor - Surface Mount
Mounting / Packaging 2010 2010; 2010
Resistance Range 1.20E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.8000 watts 0.8000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2573302 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 510 ohms
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers