Vishay Intertechnology, Inc. RES 18.7 OHM 0.8W 0.1% 2010 M55342H08B18A7RTS

Description
RES 18.7ohm 0.8W 0.1% 2010
Request a Quote Datasheet
Description
RES 18.7ohm 0.8W 0.1% 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.7 OHM 0.8W 0.1% 2010 - M55342H08B18A7RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.7 OHM 0.8W 0.1% 2010
M55342H08B18A7RTS
RES 18.7 OHM 0.8W 0.1% 2010 M55342H08B18A7RTS
RES 18.7ohm 0.8W 0.1% 2010

RES 18.7ohm 0.8W 0.1% 2010

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H08B18A7RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H08B18A7RTSTR-ND
Chip Resistor - Surface Mount 764-M55342H08B18A7RTSTR-ND
18.7 Ohms ±0.1% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

18.7 Ohms ±0.1% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H08B18A7RTS 764-M55342H08B18A7RTSTR-ND
Product Name RES 18.7 OHM 0.8W 0.1% 2010 Chip Resistor - Surface Mount
Mounting / Packaging 2010 2010; 2010
Resistance Range 18.7 ohms 18.7 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.8000 watts 0.8000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 3-1614895-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9880 ohms
View Details
3 suppliers