Vishay Intertechnology, Inc. RES 17.4K OHM 0.8W 1% 2010 M55342H08B17E4MWS

Description
RES 17.4Kohm 0.8W 1% 2010
Request a Quote Datasheet
Description
RES 17.4Kohm 0.8W 1% 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.4K OHM 0.8W 1% 2010 - M55342H08B17E4MWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.4K OHM 0.8W 1% 2010
M55342H08B17E4MWS
RES 17.4K OHM 0.8W 1% 2010 M55342H08B17E4MWS
RES 17.4Kohm 0.8W 1% 2010

RES 17.4Kohm 0.8W 1% 2010

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H08B17E4MWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H08B17E4MWS-ND
Chip Resistor - Surface Mount 764-M55342H08B17E4MWS-ND
17.4 kOhms ±1% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

17.4 kOhms ±1% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H08B17E4MWS 764-M55342H08B17E4MWS-ND
Product Name RES 17.4K OHM 0.8W 1% 2010 Chip Resistor - Surface Mount
Mounting / Packaging 2010 2010; 2010
Resistance Range 17400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.8000 watts 0.8000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details