Vishay Intertechnology, Inc. RES 14 OHM 0.8W 1% 2010 M55342H08B14D0RWS

Description
RES 14ohm 0.8W 1% 2010
Request a Quote Datasheet
Description
RES 14ohm 0.8W 1% 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14 OHM 0.8W 1% 2010 - M55342H08B14D0RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14 OHM 0.8W 1% 2010
M55342H08B14D0RWS
RES 14 OHM 0.8W 1% 2010 M55342H08B14D0RWS
RES 14ohm 0.8W 1% 2010

RES 14ohm 0.8W 1% 2010

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H08B14D0RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H08B14D0RWS-ND
Chip Resistor - Surface Mount 764-M55342H08B14D0RWS-ND
14 Ohms ±1% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

14 Ohms ±1% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H08B14D0RWS 764-M55342H08B14D0RWS-ND
Product Name RES 14 OHM 0.8W 1% 2010 Chip Resistor - Surface Mount
Mounting / Packaging 2010 2010; 2010
Resistance Range 14 ohms 14 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.8000 watts 0.8000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 2-1614895-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9660 ohms
View Details
4 suppliers