Vishay Intertechnology, Inc. RES 118 OHM 0.8W 1% 2010 M55342H08B118DRWS

Description
RES 118ohm 0.8W 1% 2010
Request a Quote Datasheet
Description
RES 118ohm 0.8W 1% 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 118 OHM 0.8W 1% 2010 - M55342H08B118DRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 118 OHM 0.8W 1% 2010
M55342H08B118DRWS
RES 118 OHM 0.8W 1% 2010 M55342H08B118DRWS
RES 118ohm 0.8W 1% 2010

RES 118ohm 0.8W 1% 2010

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H08B118DRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H08B118DRWS-ND
Chip Resistor - Surface Mount 764-M55342H08B118DRWS-ND
118 Ohms ±1% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

118 Ohms ±1% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H08B118DRWS 764-M55342H08B118DRWS-ND
Product Name RES 118 OHM 0.8W 1% 2010 Chip Resistor - Surface Mount
Mounting / Packaging 2010 2010; 2010
Resistance Range 118 ohms 118 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.8000 watts 0.8000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details