Vishay Intertechnology, Inc. RES 90.9 OHM 0.15W 1% 0805 M55342H06B90D9RWS

Description
RES 90.9ohm 0.15W 1% 0805
Request a Quote Datasheet
Description
RES 90.9ohm 0.15W 1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 90.9 OHM 0.15W 1% 0805 - M55342H06B90D9RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9 OHM 0.15W 1% 0805
M55342H06B90D9RWS
RES 90.9 OHM 0.15W 1% 0805 M55342H06B90D9RWS
RES 90.9ohm 0.15W 1% 0805

RES 90.9ohm 0.15W 1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H06B90D9RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H06B90D9RWS-ND
Chip Resistor - Surface Mount 764-M55342H06B90D9RWS-ND
90.9 Ohms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

90.9 Ohms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342H06B90D9RWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342H06B90D9RWS
Chip Resistor - Surface Mount M55342H06B90D9RWS
RES SMD 90.9 OHM 1% 0.15W 0705

RES SMD 90.9 OHM 1% 0.15W 0705

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342H06B90D9RWS 764-M55342H06B90D9RWS-ND M55342H06B90D9RWS
Product Name RES 90.9 OHM 0.15W 1% 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 90.9 ohms 90.9 ohms 90.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1332FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614884-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.2 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details