Vishay Intertechnology, Inc. RES 8.25K OHM 0.15W 1% 0805 M55342H06B8E25RWS

Description
RES 8.25Kohm 0.15W 1% 0805
Request a Quote Datasheet
Description
RES 8.25Kohm 0.15W 1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.25K OHM 0.15W 1% 0805 - M55342H06B8E25RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25K OHM 0.15W 1% 0805
M55342H06B8E25RWS
RES 8.25K OHM 0.15W 1% 0805 M55342H06B8E25RWS
RES 8.25Kohm 0.15W 1% 0805

RES 8.25Kohm 0.15W 1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H06B8E25RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H06B8E25RWS-ND
Chip Resistor - Surface Mount 764-M55342H06B8E25RWS-ND
8.25 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

8.25 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H06B8E25RWS 764-M55342H06B8E25RWS-ND
Product Name RES 8.25K OHM 0.15W 1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 8250 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chassis Mount Resistors - 1311310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details