Vishay Intertechnology, Inc. Res Thin Film 0705 8.66K Ohm 0.1% 3/20W ¦50ppm/¦C 0.01% SMD T/R M55342H06B8B66RT5

Description
Res Thin Film 0705 8.66K Ohm 0.1% 3/20W ¦50ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet
Description
Res Thin Film 0705 8.66K Ohm 0.1% 3/20W ¦50ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0705 8.66K Ohm 0.1% 3/20W ¦50ppm/¦C 0.01% SMD T/R - M55342H06B8B66RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 8.66K Ohm 0.1% 3/20W ¦50ppm/¦C 0.01% SMD T/R
M55342H06B8B66RT5
Res Thin Film 0705 8.66K Ohm 0.1% 3/20W ¦50ppm/¦C 0.01% SMD T/R M55342H06B8B66RT5
Res Thin Film 0705 8.66K Ohm 0.1% 3/20W ¦50ppm/¦C 0.01% SMD T/R

Res Thin Film 0705 8.66K Ohm 0.1% 3/20W ¦50ppm/¦C 0.01% SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H06B8B66RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H06B8B66RT5TR-ND
Chip Resistor - Surface Mount 764-M55342H06B8B66RT5TR-ND
8.66 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

8.66 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H06B8B66RT5 764-M55342H06B8B66RT5TR-ND
Product Name Res Thin Film 0705 8.66K Ohm 0.1% 3/20W ¦50ppm/¦C 0.01% SMD T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 20 watts 0.1500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C510J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers