Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342H06B7E87RT5

Description
7.87 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
7.87 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342H06B7E87RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H06B7E87RT5TR-ND
Chip Resistor - Surface Mount 764-M55342H06B7E87RT5TR-ND
7.87 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

7.87 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 7.87K OHM 0.15W 1% 0805 - M55342H06B7E87RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.87K OHM 0.15W 1% 0805
M55342H06B7E87RT5
RES 7.87K OHM 0.15W 1% 0805 M55342H06B7E87RT5
RES 7.87Kohm 0.15W 1% 0805

RES 7.87Kohm 0.15W 1% 0805

Supplier's Site
Chip Resistor - Surface Mount - M55342H06B7E87RT5 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342H06B7E87RT5
Chip Resistor - Surface Mount M55342H06B7E87RT5
RES SMD 7.87K OHM 1% 0.15W 0705

RES SMD 7.87K OHM 1% 0.15W 0705

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 764-M55342H06B7E87RT5TR-ND M55342H06B7E87RT5 M55342H06B7E87RT5
Product Name Chip Resistor - Surface Mount RES 7.87K OHM 0.15W 1% 0805 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2573326 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 4.7 ohms
View Details