Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342H06B6E98RT5

Description
6.98 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
6.98 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342H06B6E98RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H06B6E98RT5TR-ND
Chip Resistor - Surface Mount 764-M55342H06B6E98RT5TR-ND
6.98 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

6.98 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Res Thin Film 0705 6.98K Ohm 1% 3/20W ¦50ppm/¦C 0.01% SMD T/R - M55342H06B6E98RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 6.98K Ohm 1% 3/20W ¦50ppm/¦C 0.01% SMD T/R
M55342H06B6E98RT5
Res Thin Film 0705 6.98K Ohm 1% 3/20W ¦50ppm/¦C 0.01% SMD T/R M55342H06B6E98RT5
Res Thin Film 0705 6.98K Ohm 1% 3/20W ¦50ppm/¦C 0.01% SMD T/R

Res Thin Film 0705 6.98K Ohm 1% 3/20W ¦50ppm/¦C 0.01% SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - M55342H06B6E98RT5 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342H06B6E98RT5
Chip Resistor - Surface Mount M55342H06B6E98RT5
RES SMD 6.98K OHM 1% 0.15W 0705

RES SMD 6.98K OHM 1% 0.15W 0705

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 764-M55342H06B6E98RT5TR-ND M55342H06B6E98RT5 M55342H06B6E98RT5
Product Name Chip Resistor - Surface Mount Res Thin Film 0705 6.98K Ohm 1% 3/20W ¦50ppm/¦C 0.01% SMD T/R Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 to 0.0100 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD7324FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-2176073-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 681 ohms
View Details
4 suppliers