Vishay Intertechnology, Inc. RES 6.19K OHM 0.15W 1% 0805 M55342H06B6E19RWS

Description
RES 6.19Kohm 0.15W 1% 0805
Request a Quote Datasheet
Description
RES 6.19Kohm 0.15W 1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.19K OHM 0.15W 1% 0805 - M55342H06B6E19RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19K OHM 0.15W 1% 0805
M55342H06B6E19RWS
RES 6.19K OHM 0.15W 1% 0805 M55342H06B6E19RWS
RES 6.19Kohm 0.15W 1% 0805

RES 6.19Kohm 0.15W 1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H06B6E19RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H06B6E19RWS-ND
Chip Resistor - Surface Mount 764-M55342H06B6E19RWS-ND
6.19 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

6.19 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H06B6E19RWS 764-M55342H06B6E19RWS-ND
Product Name RES 6.19K OHM 0.15W 1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 6190 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R5R6JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details