Vishay Intertechnology, Inc. RES 6.49K OHM 0.15W 0.1% 0805 M55342H06B6B49RBS

Description
RES 6.49Kohm 0.15W 0.1% 0805
Request a Quote Datasheet
Description
RES 6.49Kohm 0.15W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.49K OHM 0.15W 0.1% 0805 - M55342H06B6B49RBS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.49K OHM 0.15W 0.1% 0805
M55342H06B6B49RBS
RES 6.49K OHM 0.15W 0.1% 0805 M55342H06B6B49RBS
RES 6.49Kohm 0.15W 0.1% 0805

RES 6.49Kohm 0.15W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H06B6B49RBS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H06B6B49RBS-ND
Chip Resistor - Surface Mount 764-M55342H06B6B49RBS-ND
6.49 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

6.49 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H06B6B49RBS 764-M55342H06B6B49RBS-ND
Product Name RES 6.49K OHM 0.15W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 6490 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD135GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details