Vishay Intertechnology, Inc. RES 61.9K OHM 0.15W 1% 0805 M55342H06B61E9RWS

Description
RES 61.9Kohm 0.15W 1% 0805
Request a Quote Datasheet
Description
RES 61.9Kohm 0.15W 1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 61.9K OHM 0.15W 1% 0805 - M55342H06B61E9RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9K OHM 0.15W 1% 0805
M55342H06B61E9RWS
RES 61.9K OHM 0.15W 1% 0805 M55342H06B61E9RWS
RES 61.9Kohm 0.15W 1% 0805

RES 61.9Kohm 0.15W 1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H06B61E9RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H06B61E9RWS-ND
Chip Resistor - Surface Mount 764-M55342H06B61E9RWS-ND
61.9 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

61.9 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H06B61E9RWS 764-M55342H06B61E9RWS-ND
Product Name RES 61.9K OHM 0.15W 1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 61900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details